Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22600YML MIC22600YML

Description
Manufacturer: Micrel Win Source Part Number: 1222182-MIC22600YML Manufacturer Homepage: www.micrel.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1222182-MIC22600YML Manufacturer Homepage: www.micrel.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22600YML - 1222182-MIC22600YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22600YML
1222182-MIC22600YML
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22600YML 1222182-MIC22600YML
Manufacturer: Micrel Win Source Part Number: 1222182-MIC22600YML Manufacturer Homepage: www.micrel.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222182-MIC22600YML
Manufacturer Homepage: www.micrel.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1222182-MIC22600YML
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22600YML
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1672767 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulator IC - 776-CY39C031WQN-G342JNH9EFE1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers