Micrel, Inc. Dual Buck 2.5MHz Step-Down DC-DC Converter IC MIC2238-G4YML

Description
2.5MHz Dual Phase PWM Buck Regulator Product overview: MIC2238-G4YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 2.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 2.5MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2238-G4YML can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.5MHz Dual Phase PWM Buck Regulator Product overview: MIC2238-G4YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 2.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 2.5MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2238-G4YML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Buck 2.5MHz Step-Down DC-DC Converter IC - 739-MIC2238-G4YML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Buck 2.5MHz Step-Down DC-DC Converter IC
739-MIC2238-G4YML
Dual Buck 2.5MHz Step-Down DC-DC Converter IC 739-MIC2238-G4YML
2.5MHz Dual Phase PWM Buck Regulator Product overview: MIC2238-G4YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 2.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 2.5MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2238-G4YML can be used for catalog matching and distributor lookup.

2.5MHz Dual Phase PWM Buck Regulator Product overview: MIC2238-G4YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 2.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 2.5MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2238-G4YML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MIC2238-G4YML
Product Name Dual Buck 2.5MHz Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 2 in
Input Voltage 36 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1237376-LMZM23601SILR - Win Source Electronics
Specs
Package Type Other; Tape & Reel
Output Voltage 4 to 36 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers