Buck Switching Regulator IC Positive Fixed 1.8V, 1.575V 2 Output 800mA, 800mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 1.8V 800MA DL 12MLF
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2230-GFHYMLTR | MIC2230-GFHYMLTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1.8 to ? volts | 1.8 volts |