Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 800mA, 800mA 12-VFDFN Exposed Pad, 12-MLF®
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MIC2230-G4YMLTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® |
| Life Cycle Stage | Active |
| Output Voltage | 1.2 to ? volts |