Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GPBML MIC2214-GPBML

Description
Manufacturer: Micrel Win Source Part Number: 739964-MIC2214-GPBML Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: 33-10L10MLF3X3 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 739964-MIC2214-GPBML Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: 33-10L10MLF3X3 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GPBML - 739964-MIC2214-GPBML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GPBML
739964-MIC2214-GPBML
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GPBML 739964-MIC2214-GPBML
Manufacturer: Micrel Win Source Part Number: 739964-MIC2214-GPBML Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: 33-10L10MLF3X3 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 739964-MIC2214-GPBML
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: 33-10L10MLF3X3
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC2214-GPBML
LDO Voltage Regulator IC 699-MIC2214-GPBML
Product overview: MIC2214-GPBML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-GPBML can be used for catalog matching and distributor lookup.

Product overview: MIC2214-GPBML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-GPBML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 739964-MIC2214-GPBML 699-MIC2214-GPBML
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GPBML LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
Output Voltage 3 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details