Micrel, Inc. LDO Voltage Regulator IC MIC2214-GKYML

Description
Product overview: MIC2214-GKYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-GKYML can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MIC2214-GKYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-GKYML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC2214-GKYML
LDO Voltage Regulator IC 699-MIC2214-GKYML
Product overview: MIC2214-GKYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-GKYML can be used for catalog matching and distributor lookup.

Product overview: MIC2214-GKYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-GKYML can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GKYML - 747425-MIC2214-GKYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GKYML
747425-MIC2214-GKYML
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GKYML 747425-MIC2214-GKYML
Manufacturer: Micrel Win Source Part Number: 747425-MIC2214-GKYML Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: MLF-10 Reference Date Code: 05+P Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Micrel
Win Source Part Number: 747425-MIC2214-GKYML
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: MLF-10
Reference Date Code: 05+P
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC2214-GKYML 747425-MIC2214-GKYML
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GKYML
Unlock Full Specs
to access all available technical data

Similar Products

1500mA 5.5V Power Management IC - 713-BQ24315DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-3.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details