Micrel, Inc. LDO Voltage Regulator IC MIC2211-WSYML

Description
Product overview: MIC2211-WSYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-WSYML can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MIC2211-WSYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-WSYML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC2211-WSYML
LDO Voltage Regulator IC 699-MIC2211-WSYML
Product overview: MIC2211-WSYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-WSYML can be used for catalog matching and distributor lookup.

Product overview: MIC2211-WSYML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2211-WSYML can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-WSYML - 732603-MIC2211-WSYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-WSYML
732603-MIC2211-WSYML
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-WSYML 732603-MIC2211-WSYML
Manufacturer: Micrel Win Source Part Number: 732603-MIC2211-WSYML Manufacturer Homepage: www.micrel.com Reference case: MLF Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 732603-MIC2211-WSYML
Manufacturer Homepage: www.micrel.com
Reference case: MLF
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC2211-WSYML 732603-MIC2211-WSYML
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2211-WSYML
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Battery Chargers - BQ25756RRVR - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details