Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-3.3YSMTR MIC2182-3.3YSMTR

Description
Manufacturer: Micrel Win Source Part Number: 739956-MIC2182-3.3YS MTR Manufacturer Homepage: www.micrel.com Reference case: SSOP16 Reference Date Code: 10/11+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 739956-MIC2182-3.3YS MTR Manufacturer Homepage: www.micrel.com Reference case: SSOP16 Reference Date Code: 10/11+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-3.3YSMTR - 739956-MIC2182-3.3YSMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-3.3YSMTR
739956-MIC2182-3.3YSMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-3.3YSMTR 739956-MIC2182-3.3YSMTR
Manufacturer: Micrel Win Source Part Number: 739956-MIC2182-3.3YS MTR Manufacturer Homepage: www.micrel.com Reference case: SSOP16 Reference Date Code: 10/11+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 739956-MIC2182-3.3YSMTR
Manufacturer Homepage: www.micrel.com
Reference case: SSOP16
Reference Date Code: 10/11+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739956-MIC2182-3.3YSMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-3.3YSMTR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
Switching Regulators - 1922246 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers