Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2177YWMTR MIC2177YWMTR

Description
Manufacturer: Micrel Win Source Part Number: 747423-MIC2177YWMTR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 05/09+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 747423-MIC2177YWMTR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 05/09+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2177YWMTR - 747423-MIC2177YWMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2177YWMTR
747423-MIC2177YWMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2177YWMTR 747423-MIC2177YWMTR
Manufacturer: Micrel Win Source Part Number: 747423-MIC2177YWMTR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 05/09+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 747423-MIC2177YWMTR
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: SOP20
Reference Date Code: 05/09+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Voltage Regulator IC
739-MIC2177YWMTR
Voltage Regulator IC 739-MIC2177YWMTR
Product overview: MIC2177YWMTR from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2177YWMTR can be used for catalog matching and distributor lookup.

Product overview: MIC2177YWMTR from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2177YWMTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 747423-MIC2177YWMTR 739-MIC2177YWMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2177YWMTR Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20123MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Switching Regulators - 2222778P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 111-4163PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers