Manufacturer: Micrel
Win Source Part Number: 732598-MIC2150YML
Manufacturer Homepage: www.micrel.com
Reference case: MLF-24
Reference Date Code: 09/11+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 732598-MIC2150YML | MIC2150YML |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2150YML | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | Other; 24-VFQFN Exposed Pad, 24-MLF® | |
| Life Cycle Stage | Active | |
| VIN | 4.5 to 14.5 volts |