Micrel, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2033-12BYMTTR MIC2033-12BYMTTR

Description
Manufacturer: Micrel Win Source Part Number: 747420-MIC2033-12BYM TTR Manufacturer Homepage: www.micrel.com Reference case: DFN6 Reference Date Code: 1225+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 747420-MIC2033-12BYM TTR Manufacturer Homepage: www.micrel.com Reference case: DFN6 Reference Date Code: 1225+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2033-12BYMTTR
MIC2033-12BYMTTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2033-12BYMTTR MIC2033-12BYMTTR
Manufacturer: Micrel Win Source Part Number: 747420-MIC2033-12BYM TTR Manufacturer Homepage: www.micrel.com Reference case: DFN6 Reference Date Code: 1225+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 747420-MIC2033-12BYMTTR
Manufacturer Homepage: www.micrel.com
Reference case: DFN6
Reference Date Code: 1225+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MIC2033-12BYMTTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2033-12BYMTTR
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details