Micrel, Inc. Selector Switch MIC2026-2YM

Description
HIGH-SIDE POWER SWITCH, 5.5V, 8-SOIC; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:900MA; ON STATE RESISTANCE:0.09OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HIGH-SIDE POWER SWITCH, 5.5V, 8-SOIC; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:900MA; ON STATE RESISTANCE:0.09OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 31332951 - Radwell International
Willingboro, NJ, United States
Selector Switch
31332951
Selector Switch 31332951
HIGH-SIDE POWER SWITCH, 5.5V, 8-SOIC; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:900MA; ON STATE RESISTANCE:0.09OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HIGH-SIDE POWER SWITCH, 5.5V, 8-SOIC; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:900MA; ON STATE RESISTANCE:0.09OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 31332951
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C40-5271 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details