Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070513-LP2951-4.8BM
Mounting: SMD (SMT)
Number of Pins: 8
Categories: OEM Parts(J-L)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070513-LP2951-4.8BM |
| Product Name | OEM Parts - OEM Parts (J - L) - LP2951-4.8BM |