Micrel, Inc. 5V 0.1A LDO Voltage Regulator IC LP295002BZTR

Description
IC Reg Ldo 5V 0.1A TO92-3 Product overview: LP295002BZTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP295002BZTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Reg Ldo 5V 0.1A TO92-3 Product overview: LP295002BZTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP295002BZTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.1A LDO Voltage Regulator IC
699-LP295002BZTR
5V 0.1A LDO Voltage Regulator IC 699-LP295002BZTR
IC Reg Ldo 5V 0.1A TO92-3 Product overview: LP295002BZTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP295002BZTR can be used for catalog matching and distributor lookup.

IC Reg Ldo 5V 0.1A TO92-3 Product overview: LP295002BZTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP295002BZTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP295002BZTR - 1070510-LP295002BZTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP295002BZTR
1070510-LP295002BZTR
PMIC - PMIC - Voltage Regulators - Linear - LP295002BZTR 1070510-LP295002BZTR
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070510-LP295002BZTR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 100 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-226-3 Alternative Parts (Cross-Reference): LP295002BZTRLP2950-0 2BZ TR; LP2950-02BZTR; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Dropout Voltage: 380 mV

Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070510-LP295002BZTR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 100 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-226-3
Alternative Parts (Cross-Reference): LP295002BZTRLP2950-02BZ TR; LP2950-02BZTR;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Dropout Voltage: 380 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP295002BZTR 1070510-LP295002BZTR
Product Name 5V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP295002BZTR
Package Type Other; Tape & Reel (TR) Other; TO-226-3
Output Voltage 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data