Micrel, Inc. Precision Voltage Reference IC LM4040CYM3-2.5

Description
Two Terminal Voltage Reference, 1 Output, 2.5V, PDSO3
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 2.5V, PDSO3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4040CYM3-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040CYM3-2.5
Precision Voltage Reference IC 693-LM4040CYM3-2.5
LM4040 PRECISION MICROPOWER SHUN Product overview: LM4040CYM3-2.5 from Micrel Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CYM3-2.5 can be used for catalog matching and distributor lookup.

LM4040 PRECISION MICROPOWER SHUN Product overview: LM4040CYM3-2.5 from Micrel Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CYM3-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5 - 1199517-LM4040CYM3-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5
1199517-LM4040CYM3-2.5
PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5 1199517-LM4040CYM3-2.5
Manufacturer: Micrel Win Source Part Number: 1199517-LM4040CYM3-2 .5 Family Name: LM4040 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): LM4040CIM3-2.5; LM4040CIM3-2.5 TR; LM4040CYM3-2.5; SPX4040AM-L-2.5 ; SPX4040AM-2.5/TR; UZR404005F25; SPX4040AM-2.5; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1199517-LM4040CYM3-2.5
Family Name: LM4040
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): LM4040CIM3-2.5; LM4040CIM3-2.5 TR; LM4040CYM3-2.5; SPX4040AM-L-2.5 ; SPX4040AM-2.5/TR; UZR404005F25; SPX4040AM-2.5;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Reference - LM4040CYM3-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CYM3-2.5
Voltage Reference LM4040CYM3-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CYM3-2.5 693-LM4040CYM3-2.5 1199517-LM4040CYM3-2.5 LM4040CYM3-2.5
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040CYM3-2.5 Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; Bulk SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR434BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details