Buck Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-220-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM2576BT L3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 |
| Life Cycle Stage | Active |
| Output Voltage | 1.23 to 37 volts |