Micrel, Inc. Power Supply LM2576-5.0BT

Description
POWER SUPPLY IC; OUTPUT VOLTAGE MAX:5V; NO. OF OUTPUTS:1; SUPPLY VOLTAGE MAX:40V; PACKAGE/CASE:3-TO-22 0; NO. OF PINS:3; LEADED PROCESS COMPATIBLE:NO;. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY IC; OUTPUT VOLTAGE MAX:5V; NO. OF OUTPUTS:1; SUPPLY VOLTAGE MAX:40V; PACKAGE/CASE:3-TO-22 0; NO. OF PINS:3; LEADED PROCESS COMPATIBLE:NO;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 31332905 - Radwell International
Willingboro, NJ, United States
Power Supply
31332905
Power Supply 31332905
POWER SUPPLY IC; OUTPUT VOLTAGE MAX:5V; NO. OF OUTPUTS:1; SUPPLY VOLTAGE MAX:40V; PACKAGE/CASE:3-TO-22 0; NO. OF PINS:3; LEADED PROCESS COMPATIBLE:NO;. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY IC; OUTPUT VOLTAGE MAX:5V; NO. OF OUTPUTS:1; SUPPLY VOLTAGE MAX:40V; PACKAGE/CASE:3-TO-220; NO. OF PINS:3; LEADED PROCESS COMPATIBLE:NO;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 31332905
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6872-ea-pul-10750-120-4u-30000w-32091 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3GB7005S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details