52KHz Simple 1A Buck Regulator
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575-5.0BT L3 | LM2575-5.0BT L3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 5 to ? volts |