Switching Regulator, Voltage-mode, 1.8A, 63kHz Switching Freq-Max, BIPolar, PDSO14
IC REG BUCK ADJ 500MA 14SOIC
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574BWM | LM2574BWM | LM2574BWM |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SOIC; Other; SOIC14 | SOIC | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) |
| Life Cycle Stage | Obsolete | Active | Active |
| Output Voltage | 1.23 volts | 1.23 to 37 volts | |
| IOUT | 0.5000 amps | 0.5000 amps |