52KHz Simple 0.5A Buck Regulator
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
52KHZ SIMPLE 0.5A BUCK REGULATOR
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574BWM TR | LM2574BWM TR | LM2574BWM TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | SOIC |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1.23 to 37 volts | 1.23 volts |