Switching Regulator, Voltage-mode, 1.8A, 63kHz Switching Freq-Max, BIPolar, PDSO14
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
IC REG BUCK 12V 500MA 14SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574-12BWM | LM2574-12BWM | LM2574-12BWM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | SOIC |
| Life Cycle Stage | Obsolete | Active | Active |
| Output Voltage Type | Fixed; Fixed | ||
| Output Voltage | 12 to ? volts | 12 volts |