Micrel, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLI KSZ8051RNLI

Description
Manufacturer: Micrel Win Source Part Number: 1193806-KSZ8051RNLI Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1193806-KSZ8051RNLI Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLI - 1193806-KSZ8051RNLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLI
1193806-KSZ8051RNLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLI 1193806-KSZ8051RNLI
Manufacturer: Micrel Win Source Part Number: 1193806-KSZ8051RNLI Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1193806-KSZ8051RNLI
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1193806-KSZ8051RNLI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLI
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details