Micrel, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MLLI KSZ8051MLLI

Description
Manufacturer: Micrel Win Source Part Number: 718903-KSZ8051MLLI Family Name: KSZ8051MLL Manufacturer Homepage: www.micrel.com Reference case: LQFP48 Reference Date Code: 1411+ Alternative Parts (Cross-Reference): 1893BKILFT; 1893Y-10LF; 1893Y-10; 1893BYI-10; Introduction Date: June 22, 2010 ECCN: 5A991 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 718903-KSZ8051MLLI Family Name: KSZ8051MLL Manufacturer Homepage: www.micrel.com Reference case: LQFP48 Reference Date Code: 1411+ Alternative Parts (Cross-Reference): 1893BKILFT; 1893Y-10LF; 1893Y-10; 1893BYI-10; Introduction Date: June 22, 2010 ECCN: 5A991 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MLLI - 718903-KSZ8051MLLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MLLI
718903-KSZ8051MLLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MLLI 718903-KSZ8051MLLI
Manufacturer: Micrel Win Source Part Number: 718903-KSZ8051MLLI Family Name: KSZ8051MLL Manufacturer Homepage: www.micrel.com Reference case: LQFP48 Reference Date Code: 1411+ Alternative Parts (Cross-Reference): 1893BKILFT; 1893Y-10LF; 1893Y-10; 1893BYI-10; Introduction Date: June 22, 2010 ECCN: 5A991 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 718903-KSZ8051MLLI
Family Name: KSZ8051MLL
Manufacturer Homepage: www.micrel.com
Reference case: LQFP48
Reference Date Code: 1411+
Alternative Parts (Cross-Reference): 1893BKILFT; 1893Y-10LF; 1893Y-10; 1893BYI-10;
Introduction Date: June 22, 2010
ECCN: 5A991
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 718903-KSZ8051MLLI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MLLI
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details