Micrel, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI KSZ8041NLI

Description
Manufacturer: Micrel Win Source Part Number: 1193803-KSZ8041NLI Family Name: KSZ8041NL Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): DP83848KSQ; TNETE2201BPHDG4; AC101LIQTG; TNETE2201BPJDR; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1193803-KSZ8041NLI Family Name: KSZ8041NL Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): DP83848KSQ; TNETE2201BPHDG4; AC101LIQTG; TNETE2201BPJDR; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI - 1193803-KSZ8041NLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI
1193803-KSZ8041NLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI 1193803-KSZ8041NLI
Manufacturer: Micrel Win Source Part Number: 1193803-KSZ8041NLI Family Name: KSZ8041NL Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): DP83848KSQ; TNETE2201BPHDG4; AC101LIQTG; TNETE2201BPJDR; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1193803-KSZ8041NLI
Family Name: KSZ8041NL
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): DP83848KSQ; TNETE2201BPHDG4; AC101LIQTG; TNETE2201BPJDR;
Introduction Date: December 14, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1193803-KSZ8041NLI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details