The SOT23SS8550SY2 is a PNP bipolar transistor in a SOT-23 package, designed for signal amplification and switching in PCB applications. It has a collector-emitter voltage rating of -25 V, a continuous collector current of -1.5 A, and a power dissipation of 0.2 W. The device operates over a junction temperature range of -55°C to +150°C and features a thermal resistance of 625°C/W. The package dimensions conform to the JEDEC SOT-23 standard, with a tape/reel mounting of 3000 pieces per reel. It is RoHS compliant and meets MIL-STD-750 reliability standards.
TRANS PNP 25V 1.5A SOT23 Product overview: SS8550 from MDD is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8550 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-SS8550 |
| Product Name | 25V 1.5A SOT23 Bipolar Transistor |
| Package Type | Tape & Reel (TR) |