25V 300mW 1.5A PNP SOT-23 Bipolar Transistors - BJT ROHS
25V 200mW 120@100mA,1V 1.5A PNP SOT-23 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | SS8550-Y2 | SS8550-Y2 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | PNP | |
| Package Type | SOT23 | |
| IC(max) | 1500 milliamps |