NPN silicon transistor in SOT-23 package with a collector-emitter voltage rating of 25 V and a maximum collector current of 1.5 A, designed for PCB applications. The device operates over a temperature range of -55°C to +150°C and is RoHS/RoHS III compliant. It is supplied in tape/reel packaging with 3000 pieces per reel. Dimensions are specified with a body length of 2.80 to 3.10 mm, width of 1.20 to 1.60 mm, and lead pitch of 1.80 to 2.00 mm. Marked with "Y1" on the case surface.
TRANS NPN 25V 1.5A SOT23
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SS8050 |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 1500 milliamps |
| VCEO | 25 volts |