31A 1.5kW 48.4V 33.3V 30V DO-214AB(SMC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ30CA | SMCJ30CA |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | |
| Peak Pulse Power | 1500 watts | 1500 watts |
| IPPM | 31 amps | |
| VC | 48.4 volts | 48.4 volts |