4.8A 126V 86.7V 78V Unidirectional SMB(DO-214AA) TVS ROHS
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15997-SMBJ78A | SMBJ78A |
| Product Name | 4.8A 126V 86.7V 78V Unidirectional SMB(DO-214AA) TVS ROHS | TVS Diodes |
| Direction | Unidirectional | Unidirectional |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts |