50A 12V 7.78V 7V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ7.0CA | SMBJ7.0CA |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SMB | SMB; DO-214AA, SMB |
| IPPM | 50 amps | |
| VC | 12 volts | 12 volts |