1uA 8.3A 72.7V 50V 45V 55.3V Bi-Directional SMB(DO-214AA) TVS ROHS
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15997-SMBJ45CA | SMBJ45CA |
| Product Name | 1uA 8.3A 72.7V 50V 45V 55.3V Bi-Directional SMB(DO-214AA) TVS ROHS | TVS Diodes |
| Direction | Bidirectional | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts |