20.5A 29.2V 20V Unidirectional 18V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ18A | SMBJ18A |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Direction | Unidirectional | Unidirectional |
| RoHS Compliant | RoHS | |
| Package | SMB | SMB; DO-214AA, SMB |
| IPPM | 20.5 amps |