The S9015 is a PNP silicon transistor in the SOT-23 package, designed for surface-mount PCB applications with a collector-emitter voltage of 45 V and a maximum collector current of 100 mA. It features a junction temperature rating of +150°C, a power dissipation of 200 mW, and a thermal resistance of 625°C/W. The device offers DC current gain (hFE) ranging from 200 to 1000 at VCE = -5 V and IC = -1 mA, with a transition frequency of 150 MHz. It meets RoHS compliance and is packaged in tape/reel format with 3000 pieces per reel. The part is compatible with MIL-STD-750 and other listed reliability standards.
TRANS PNP 45V 0.1A SOT23
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | S9015 |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP; PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps |
| VCEO | 45 volts |