NPN silicon transistor in SOT-23 package for surface mount applications, with a collector-emitter voltage rating of 25 V, continuous collector current of 500 mA, and power dissipation of 300 mW. Operating junction temperature ranges from -55°C to +150°C. Thermal resistance from junction to ambient is 416°C/W. DC current gain (hFE) ranges from 120 to 400 at VCE=1 V and IC=50 mA. Transition frequency is 150 MHz. Package is molded plastic with solder-plated terminals, certified RoHS compliant and compliant with MIL-STD-750 for reliability testing. Supplied in tape/reel packaging with 3000 pieces per reel.
TRANS NPN 25V 0.5A SOT23
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | S9013 |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 500 milliamps |
| VCEO | 25 volts |