Microdiode Electronics (Shenzhen) Co., Ltd. Single Bipolar Transistors S9012

Description
TRANS PNP 25V 0.5A SOT23
Description
TRANS PNP 25V 0.5A SOT23
Datasheet
Datasheet Summary
Powered by GS/AI

SOT-23 packaged PNP bipolar transistor for surface mount applications, with a collector-emitter voltage rating of -25 V, a continuous collector current of -0.5 A, and a power dissipation of 300 mW. The junction temperature ranges from -55°C to +150°C. It features a DC current gain (hFE) between 120 and 400 at -1 V collector-emitter voltage and -50 mA collector current, a collector-emitter saturation voltage of -0.6 V at -500 mA collector current, and a transition frequency of 150 MHz. The device is RoHS compliant, mounted in tape/reel packaging with 3000 pieces per reel, and meets MIL-STD-750 reliability standards.

Datasheet Summary
Powered by GS/AI

SOT-23 packaged PNP bipolar transistor for surface mount applications, with a collector-emitter voltage rating of -25 V, a continuous collector current of -0.5 A, and a power dissipation of 300 mW. The junction temperature ranges from -55°C to +150°C. It features a DC current gain (hFE) between 120 and 400 at -1 V collector-emitter voltage and -50 mA collector current, a collector-emitter saturation voltage of -0.6 V at -500 mA collector current, and a transition frequency of 150 MHz. The device is RoHS compliant, mounted in tape/reel packaging with 3000 pieces per reel, and meets MIL-STD-750 reliability standards.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - S9012 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
S9012
Single Bipolar Transistors S9012
TRANS PNP 25V 0.5A SOT23

TRANS PNP 25V 0.5A SOT23

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number S9012
Product Name Single Bipolar Transistors
Polarity PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 25 volts
Unlock Full Specs
to access all available technical data