65V 350mW 60@1mA,10V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 300V 0.5A SOT23
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTA42 | MMBTA42 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | 100 milliamps |
| VCEO | 65 volts | 300 volts |
| fT | 50 MHz |