150V 300mW 100@10mA,5V 600mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS
TRANS PNP 160V SOT23
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT5401 | MMBT5401 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP |
| Package Type | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 600 milliamps | |
| VCEO | 150 volts | 160 volts |
| fT | 100 MHz |