PNP silicon transistor in SOT-23 package for surface-mount applications, with a collector current rating of -600 mA, collector power dissipation of 250 mW, and collector-emitter voltage of -60 V. Operating junction temperature ranges from -55°C to +150°C. Package dimensions conform to JEDEC SOT-23 standard, with a tape-and-reel packaging of 3,000 pieces per reel. Complies with RoHS and RoHS III directives. Meets MIL-STD-750 for solderability, mechanical strength, and reliability testing. Thermal resistance junction-to-ambient is 500 °C/W.
TRANS PNP 60V SOT23
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT2907A |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP; PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| VCEO | 60 volts |