20V 6.2A 19.4mΩ@4.5V,4A 1.56W 600mV@250uA N Channel SOT-23 MOSFETs ROHS
20V 6.2A 19.4mΩ@4.5V,4A 1.56W 600mV@250uA 1 N-Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | MDD2300 | MDD2300 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 20 volts | |
| VGS(off) | 0.6000 volts |