TVS DIODE 5VWM 9.8VC SOD323 Product overview: ESD3B5CM from MDD is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD3B5CM can be used for catalog matching and distributor lookup.
25A 20V 400W 5.8V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 9.8VC SOD323
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD3B5CM | ESD3B5CM | ESD3B5CM |
| Product Name | TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | Tape & Reel (TR) | SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |