1.7V@3A 35ns Single 3A 600V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 600V 3A DO214AA
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | ES3JB | ES3JB |
| Product Name | Diodes >> Fast recovery/high efficiency diode | Single Diodes |
| RoHS Compliant | RoHS | |
| VF | 1.7 volts | 1.68 volts |
| VR | 600 volts | 600 volts |
| trr | 35 ns |