50A 1.1V@1A 1A 1kV DBS Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 1KV 1A DBS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | DB107S | DB107S |
| Product Name | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | |
| IO | 1 amps | |
| IFSM | 50 amps |