Single 3.1V~3.5V 500mW 3.3V SOD-123 Zener Diodes ROHS
Zener SOD-123 3.3V +/-5%
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZT52C3V3 | BZT52C3V3 |
| Product Name | Diodes >> Zener Diodes | Single Zener Diodes |
| Package | SOD-123 | SOD-123; SOD-123 |
| RoHS Compliant | RoHS | |
| VZ | 3.3 volts | 3.3 volts |
| ZZT | 95 ohms | 130 ohms |