Zener SOD-123 15V +/-5%
Single 13.8V~15.6V 200mW 15V SOD-323 Zener Diodes ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZT52C15S | BZT52C15S |
| Product Name | Single Zener Diodes | Diodes >> Zener Diodes |
| Package | SOD-323; SC-76, SOD-323; SC-76 | SOD-323 |
| VZ | 15 volts | 15 volts |
| ZZT | 40 ohms | 30 ohms |
| IR | 1.00E-4 mA | 1.00E-4 mA |