50V 130mA 8Ω@10V 225mW 1.6V@250uA P Channel SOT-23 MOSFETs ROHS
MOSFET SOT-23 P Channel 50V
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS84 | BSS84 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel |
| V(BR)DSS | 50 volts | 50 volts |
| VGS(off) | 1.6 volts | |
| rDS(on) | 8 ohms | |
| PD | 225 milliwatts | 225 milliwatts |