The BC848C is an NPN bipolar transistor in a SOT-23 package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a power dissipation of 200 mW. The junction temperature ranges from -65 °C to +150 °C. The device is solderable per MIL-STD-750 and is RoHS compliant. It features a DC current gain (hFE) of 420 to 800 at VCE=5 V and IC=2 mA, with a transition frequency of 100 MHz. The package dimensions are standardized for SOT-23, with a tape and reel packaging of 3000 pieces per reel.
TRANS NPN 30V 0.1A SOT23 Product overview: BC848C from MDD is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC848C |
| Product Name | 30V 0.1A SOT23 Bipolar Transistor |
| Package Type | Tape & Reel (TR) |