The BC848A is an NPN bipolar transistor in a SOT-23 surface-mount package, designed for switching and audio frequency amplifier applications. It has a maximum collector-emitter voltage of 30 V and a maximum collector current of 100 mA, with an operating temperature range of -65°C to +150°C. The device is packaged in tape and reel, with 3000 pieces per reel, and is RoHS/RoHS III compliant. The SOT-23 package dimensions are 2.70 to 3.10 mm in length, 1.40 to 1.60 mm in width, and 1.00 to 1.40 mm in height.
TRANS NPN 30V 0.1A SOT23
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC848A |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps |
| VCEO | 30 volts |