TRANS NPN 45V 0.1A SOT23 Product overview: BC847C from MDD is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847C can be used for catalog matching and distributor lookup.
45V 200mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 45V 0.1A SOT23
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC847C | BC847C | BC847C |
| Product Name | 45V 0.1A SOT23 Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) | ||
| VCEO | 45 volts | 45 volts | 45 volts |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Polarity | NPN | NPN; NPN |