The SOT23BC846BS1B is an NPN bipolar transistor in a SOT-23 surface-mount package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 200 mW. The operating junction temperature ranges from -65°C to +150°C. The device is RoHS compliant and packaged in tape/reel format with 3000 pieces per reel. The SOT-23 package dimensions are 2.90 mm x 1.60 mm x 1.40 mm. It meets reliability standards including MIL-STD-750 and is solderable per MIL-STD-750, Method 2026.
TRANS NPN 65V 0.1A SOT23 Product overview: BC846B from MDD is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC846B |
| Product Name | 65V 0.1A SOT23 Bipolar Transistor |
| Package Type | Tape & Reel (TR) |