Mi-Tech Metals Super Chatter Free Metal F1771B1000

Description
Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments. Having an even higher tungsten content than our Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content of Mi-Tech Metals’ Super Chatter Free material, offers several advantages over traditional materials. Super Chatter Free (Diemitech): resists erosion, scaling, chipping and breakage minimizes soldering and heat checking is machinable, similar to gray cast iron withstands thermal shock doesn’t require costly heat treatment (tools can be placed into service as machined) maintains superior physical properties at high temperatures With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an excellent choice for high-heat applications. Its high density and rigidity also make longer tool extensions possible, with ratios of up to 10:1, depending on the tool’s diameter.
Description
Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments. Having an even higher tungsten content than our Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content of Mi-Tech Metals’ Super Chatter Free material, offers several advantages over traditional materials. Super Chatter Free (Diemitech): resists erosion, scaling, chipping and breakage minimizes soldering and heat checking is machinable, similar to gray cast iron withstands thermal shock doesn’t require costly heat treatment (tools can be placed into service as machined) maintains superior physical properties at high temperatures With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an excellent choice for high-heat applications. Its high density and rigidity also make longer tool extensions possible, with ratios of up to 10:1, depending on the tool’s diameter.

Suppliers

Company
Product
Description
Supplier Links
Super Chatter Free Metal - F1771B1000 - Mi-Tech Metals
Indianapolis, IN, USA
Super Chatter Free Metal
F1771B1000
Super Chatter Free Metal F1771B1000
Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments. Having an even higher tungsten content than our Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content of Mi-Tech Metals’ Super Chatter Free material, offers several advantages over traditional materials. Super Chatter Free (Diemitech): resists erosion, scaling, chipping and breakage minimizes soldering and heat checking is machinable, similar to gray cast iron withstands thermal shock doesn’t require costly heat treatment (tools can be placed into service as machined) maintains superior physical properties at high temperatures With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an excellent choice for high-heat applications. Its high density and rigidity also make longer tool extensions possible, with ratios of up to 10:1, depending on the tool’s diameter.

Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments.

Having an even higher tungsten content than our Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications.

The high-tungsten content of Mi-Tech Metals’ Super Chatter Free material, offers several advantages over traditional materials.

Super Chatter Free (Diemitech):

  • resists erosion, scaling, chipping and breakage
  • minimizes soldering and heat checking
  • is machinable, similar to gray cast iron
  • withstands thermal shock
  • doesn’t require costly heat treatment (tools can be placed into service as machined)
  • maintains superior physical properties at high temperatures

With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an excellent choice for high-heat applications. Its high density and rigidity also make longer tool extensions possible, with ratios of up to 10:1, depending on the tool’s diameter.

Supplier's Site

Technical Specifications

  Mi-Tech Metals
Product Category Metal Shapes and Stock
Product Number F1771B1000
Product Name Super Chatter Free Metal
Type Refractory / Reactive; Tungsten; Alloy
Shape / Form Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Shock Resistant
Applications Chemical or material processing; Wear resistant parts or tooling; Boring Bar / Grinding
Thickness 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISA®-SIL - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Custom Roll Formed Panels -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
1.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details